Thick Film Resistors - SMD 47ohm 1%
RES 47 OHM 1% 3/4W 2010 Product overview: RC2010FK-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0747RL can be used for catalog matching and distributor lookup.
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
47 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
RES 47 OHM 1% 3/4W 2010
YAGEO - RC2010FK-0747RL - SMD Chip Resistor, 2010 [5025 Metric], 47 ohm, RC Series, 200 V, Thick Film, 750 mW
RES, THICK FILM, 47R, 1%, 0.5W, 2010; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC SeriesRoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RC2010FK-0747RL | 52-RC2010FK-0747RL | 13-RC2010FK-0747RLTR-ND | RC2010FK-0747RL | 898-RC2010FK-0747RL | 98K7943 |
| Product Name | Thick Film Resistors - SMD 47 OHM 1% | 47 OHM 4W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | YAGEO - RC2010FK-0747RL - SMD Chip Resistor, 2010 [5025 Metric], 47 ohm, RC Series, 200 V, Thick Film, 750 mW | Res, Thick Film, 47R, 1%, 0.5W, 2010; Resistance Yageo |
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 (5025 Metric) | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT | 2010; 2010 [5025 Metric] | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms | 47 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.7500 watts | 0.7500 watts | 0.7500 watts | 0.7500 watts | 0.7500 watts |