Yageo USA Chip Resistor - Surface Mount RC2010FK-07470KL

Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-07470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07470KLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-07470KLCT-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07470KLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07470KLDKR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07470KLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07470KLTR-ND
470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

470 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 470K OHM 1% - RC2010FK-07470KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 470K OHM 1%
RC2010FK-07470KL
YageoThick Film Resistors - SMD 470K OHM 1% RC2010FK-07470KL
YageoThick Film Resistors - SMD 470Kohm 1%

YageoThick Film Resistors - SMD 470Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-07470KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-07470KL
Chip Resistor - Surface Mount RC2010FK-07470KL
RES 470K OHM 1% 3/4W 2010

RES 470K OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo - 12AC2321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo
12AC2321
Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo 12AC2321
RES, 470K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo - 98K7940 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo
98K7940
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo 98K7940
Surface Mount Thick Film Resistor, RC Series, 470 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 470 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RC2010FK-07470KLCT-ND RC2010FK-07470KL RC2010FK-07470KL 12AC2321 98K7940
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 470K OHM 1% Chip Resistor - Surface Mount Res, 470K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567731P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details