Yageo USA Chip Resistor - Surface Mount RC2010FK-073RL

Description
3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2010FK-073RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010FK-073RL-ND
Chip Resistor - Surface Mount RC2010FK-073RL-ND
3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2010FK-073RL
804680-RC2010FK-073RL
Chip Resistor - Surface Mount - RC2010FK-073RL 804680-RC2010FK-073RL
Manufacturer: Yageo Win Source Part Number: 804680-RC2010FK-073R L Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3 Ohms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W Manufacturer Package: 2010 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 804680-RC2010FK-073RL
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 Ohms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W
Manufacturer Package: 2010
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
3 OHM 4W Resistor - 52-RC2010FK-073RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 OHM 4W Resistor
52-RC2010FK-073RL
3 OHM 4W Resistor 52-RC2010FK-073RL
RES 3 OHM 1% 3/4W 2010 Product overview: RC2010FK-073RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-073RL can be used for catalog matching and distributor lookup.

RES 3 OHM 1% 3/4W 2010 Product overview: RC2010FK-073RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-073RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 3R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK7573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK7573
Res, 3R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK7573
RES, 3R, 1%, 0.75W, THICK FILM, 2010; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3R, 1%, 0.75W, THICK FILM, 2010; Resistance:3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-073RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-073RL
Chip Resistor - Surface Mount RC2010FK-073RL
RES 3 OHM 1% 3/4W 2010

RES 3 OHM 1% 3/4W 2010

Supplier's Site Datasheet
RES SMD 3 OHM 1% 3/4W 2010 - 898-RC2010FK-073RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3 OHM 1% 3/4W 2010
898-RC2010FK-073RL
RES SMD 3 OHM 1% 3/4W 2010 898-RC2010FK-073RL
RES SMD 3 OHM 1% 3/4W 2010

RES SMD 3 OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC2010FK-073RL-ND 804680-RC2010FK-073RL 52-RC2010FK-073RL 58AK7573 RC2010FK-073RL 898-RC2010FK-073RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC2010FK-073RL 3 OHM 4W Resistor Res, 3R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount RES SMD 3 OHM 1% 3/4W 2010
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 2010 (5025 Metric) 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers