Yageo USA Chip Resistor - Surface Mount RC2010FK-0736RL

Description
36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2010FK-0736RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010FK-0736RL-ND
Chip Resistor - Surface Mount RC2010FK-0736RL-ND
36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

36 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 36 OHM 1% - RC2010FK-0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 36 OHM 1%
RC2010FK-0736RL
YageoThick Film Resistors - SMD 36 OHM 1% RC2010FK-0736RL
YageoThick Film Resistors - SMD 36ohm 1%

YageoThick Film Resistors - SMD 36ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-0736RL
Chip Resistor - Surface Mount RC2010FK-0736RL
RES 36 OHM 1% 3/4W 2010

RES 36 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, 36R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6120
Res, 36R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6120
RES, 36R, 1%, 0.75W, THICK FILM, 2010; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 36R, 1%, 0.75W, THICK FILM, 2010; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RC2010FK-0736RL-ND RC2010FK-0736RL RC2010FK-0736RL 59AK6120
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 36 OHM 1% Chip Resistor - Surface Mount Res, 36R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details