Yageo USA SMD 0.75W 2000000ohm 200V Resistor RC2010FK-072ML

Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 2000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 2000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 2000000ohm 200V Resistor - 52-RC2010FK-072ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 2000000ohm 200V Resistor
52-RC2010FK-072ML
SMD 0.75W 2000000ohm 200V Resistor 52-RC2010FK-072ML
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 2000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072ML can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 2000000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 2000000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 2000000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072MLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-072MLTR-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072MLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-072MLCT-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072MLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-072MLDKR-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2010FK-072ML
931845-RC2010FK-072ML
Chip Resistor - Surface Mount - RC2010FK-072ML 931845-RC2010FK-072ML
Manufacturer: Yageo Win Source Part Number: 931845-RC2010FK-072M L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 13-RC2010FK-072MLDKR , 9C2010122004FLPF5, RC2010FK-072ML-ND, 13-RC2010FK-072MLCT, 232276162005L, 13-RC2010FK-072MLTR

Manufacturer: Yageo
Win Source Part Number: 931845-RC2010FK-072ML
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 13-RC2010FK-072MLDKR, 9C2010122004FLPF5, RC2010FK-072ML-ND, 13-RC2010FK-072MLCT, 232276162005L, 13-RC2010FK-072MLTR

Buy Now Datasheet
Thick Film Resistors - SMD 2M OHM 1% - RC2010FK-072ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2M OHM 1%
RC2010FK-072ML
Thick Film Resistors - SMD 2M OHM 1% RC2010FK-072ML
Thick Film Resistors - SMD 2Mohm 1%

Thick Film Resistors - SMD 2Mohm 1%

Supplier's Site
Res, 2M, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6110
Res, 2M, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6110
RES, 2M, 1%, 0.75W, THICK FILM, 2010; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2M, 1%, 0.75W, THICK FILM, 2010; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC2010FK-072ML 13-RC2010FK-072MLTR-ND 931845-RC2010FK-072ML RC2010FK-072ML 59AK6110
Product Name SMD 0.75W 2000000ohm 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC2010FK-072ML Thick Film Resistors - SMD 2M OHM 1% Res, 2M, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Resistance Range 2.00E6 ohms 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details