Yageo USA Chip Resistor - Surface Mount RC2010FK-072K74L

Description
RES 2.74K OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 2.74K OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-072K74LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072K74LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-072K74LDKR-ND
RES 2.74K OHM 1% 3/4W 2010

RES 2.74K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072K74LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072K74LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-072K74LTR-ND
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072K74LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072K74LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-072K74LCT-ND
RES 2.74K OHM 1% 3/4W 2010

RES 2.74K OHM 1% 3/4W 2010

Buy Now Datasheet
Res, 2K74, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK3391
Res, 2K74, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK3391
RES, 2K74, 1%, 0.75W, THICK FILM, 2010; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

RES, 2K74, 1%, 0.75W, THICK FILM, 2010; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-RC2010FK-072K74LDKR-ND 58AK3391
Product Name Chip Resistor - Surface Mount Res, 2K74, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers