Yageo USA SMD 4W Resistor RC2010FK-072K49

Description
RES SMD 2.49K OHM 1% 3/4W 2010 Product overview: RC2010FK-072K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072K49 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 2.49K OHM 1% 3/4W 2010 Product overview: RC2010FK-072K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072K49 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-RC2010FK-072K49 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RC2010FK-072K49
SMD 4W Resistor 52-RC2010FK-072K49
RES SMD 2.49K OHM 1% 3/4W 2010 Product overview: RC2010FK-072K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072K49 can be used for catalog matching and distributor lookup.

RES SMD 2.49K OHM 1% 3/4W 2010 Product overview: RC2010FK-072K49 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072K49 can be used for catalog matching and distributor lookup.

Supplier's Site
Res,SMT,Thick Film,2.49K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case - RC2010FK-072K49 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res,SMT,Thick Film,2.49K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case
RC2010FK-072K49
Res,SMT,Thick Film,2.49K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case RC2010FK-072K49
Res,SMT,Thick Film,2.49K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case

Res,SMT,Thick Film,2.49K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 52-RC2010FK-072K49 RC2010FK-072K49
Product Name SMD 4W Resistor Res,SMT,Thick Film,2.49K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details