Yageo USA Chip Resistor - Surface Mount RC2010FK-072K2L

Description
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-072K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072K2LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-072K2LDKR-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072K2LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-072K2LCT-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-072K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-072K2LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-072K2LTR-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1087720-RC2010FK-072K2L
Resistors - Chip Resistor - Surface Mount 1087720-RC2010FK-072K2L
Win Source Part Number: 1087720-RC2010FK-072 K2L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): CRCW20102K00FKEF; ERJ-12SF2321U; CRCW20102K21FKEF; CRCW20102K15FKEF; ERJ-12SF2261U; ERJ-12SF2051URC2010F K07 2K2L; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 9C2010122201FKPF5,RC 2010FK-072K2L-ND,13- RC2010FK-072K2LCT,13 -RC2010FK-072K2LDKR, 232276162202L,13-RC2 010FK-072K2LTR

Win Source Part Number: 1087720-RC2010FK-072K2L
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): CRCW20102K00FKEF; ERJ-12SF2321U; CRCW20102K21FKEF; CRCW20102K15FKEF; ERJ-12SF2261U; ERJ-12SF2051URC2010FK07 2K2L;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 9C2010122201FKPF5,RC2010FK-072K2L-ND,13-RC2010FK-072K2LCT,13-RC2010FK-072K2LDKR,232276162202L,13-RC2010FK-072K2LTR

Buy Now Datasheet
4W Resistor - 52-RC2010FK-072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.2K OHM 1% 3/4W 2010 Product overview: RC2010FK-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072K2L can be used for catalog matching and distributor lookup.

RES 2.2K OHM 1% 3/4W 2010 Product overview: RC2010FK-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 2.2K OHM 1% - RC2010FK-072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2.2K OHM 1%
RC2010FK-072K2L
Thick Film Resistors - SMD 2.2K OHM 1% RC2010FK-072K2L
Thick Film Resistors - SMD 2.2Kohm 1%

Thick Film Resistors - SMD 2.2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-072K2L
Chip Resistor - Surface Mount RC2010FK-072K2L
RES 2.2K OHM 1% 3/4W 2010

RES 2.2K OHM 1% 3/4W 2010

Supplier's Site Datasheet
YAGEO (PHYCOMP) RC2010FK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 2010 [5025 Metric], 500 mW,1%, RC Series - 898-RC2010FK-072K2L - Utmel Electronic Limited
Hong Kong, China
YAGEO (PHYCOMP) RC2010FK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 2010 [5025 Metric], 500 mW,1%, RC Series
898-RC2010FK-072K2L
YAGEO (PHYCOMP) RC2010FK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 2010 [5025 Metric], 500 mW,1%, RC Series 898-RC2010FK-072K2L
YAGEO (PHYCOMP) RC2010FK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 2010 [5025 Metric], 500 mW,1%, RC Series

YAGEO (PHYCOMP) RC2010FK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 2010 [5025 Metric], 500 mW,1%, RC Series

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC2010FK-072K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2010FK-072K2L
Resistors - Chip Resistor - Surface Mount RC2010FK-072K2L
RES 2.2K OHM 1% 3/4W 2010

RES 2.2K OHM 1% 3/4W 2010

Supplier's Site
Res, 2K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo - 12AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo
12AC2316
Res, 2K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo 12AC2316
RES, 2K2, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.2kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 2.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo - 98K7930 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 2.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo
98K7930
Surface Mount Thick Film Resistor, Rc Series, 2.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo 98K7930
Surface Mount Thick Film Resistor, RC Series, 2.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 2.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 13-RC2010FK-072K2LDKR-ND 1087720-RC2010FK-072K2L 52-RC2010FK-072K2L RC2010FK-072K2L RC2010FK-072K2L 898-RC2010FK-072K2L RC2010FK-072K2L 12AC2316 98K7930
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 4W Resistor Thick Film Resistors - SMD 2.2K OHM 1% Chip Resistor - Surface Mount YAGEO (PHYCOMP) RC2010FK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 2010 [5025 Metric], 500 mW,1%, RC Series Resistors - Chip Resistor - Surface Mount Res, 2K2, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 2.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 (5025 Metric) 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details