Yageo USA Chip Resistor - Surface Mount RC2010FK-07270KL

Description
RES 270K OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 270K OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-07270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07270KLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07270KLDKR-ND
RES 270K OHM 1% 3/4W 2010

RES 270K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07270KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07270KLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07270KLTR-ND
270 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

270 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07270KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07270KLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-07270KLCT-ND
RES 270K OHM 1% 3/4W 2010

RES 270K OHM 1% 3/4W 2010

Buy Now Datasheet
YageoThick Film Resistors - SMD 270K OHM 1% - RC2010FK-07270KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 270K OHM 1%
RC2010FK-07270KL
YageoThick Film Resistors - SMD 270K OHM 1% RC2010FK-07270KL
YageoThick Film Resistors - SMD 270Kohm 1%

YageoThick Film Resistors - SMD 270Kohm 1%

Supplier's Site
Res, 270K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK1946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK1946
Res, 270K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK1946
RES, 270K, 1%, 0.75W, THICK FILM, 2010; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 270K, 1%, 0.75W, THICK FILM, 2010; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RC2010FK-07270KLDKR-ND RC2010FK-07270KL 59AK1946
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 270K OHM 1% Res, 270K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details