Yageo USA SMD 0.75W 22ohm 200V Resistor RC2010FK-0722RL

Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 22ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 22ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 22ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0722RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 22ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 22ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 22ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0722RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 22ohm 200V Resistor - 52-RC2010FK-0722RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 22ohm 200V Resistor
52-RC2010FK-0722RL
SMD 0.75W 22ohm 200V Resistor 52-RC2010FK-0722RL
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 22ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 22ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 22ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0722RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 22ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 2010, CHIP Product overview: RC2010FK-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 22ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 22ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0722RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 22 OHM 1% - RC2010FK-0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 22 OHM 1%
RC2010FK-0722RL
Thick Film Resistors - SMD 22 OHM 1% RC2010FK-0722RL
Thick Film Resistors - SMD 22ohm 1%

Thick Film Resistors - SMD 22ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010FK-0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0722RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0722RLDKR-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0722RLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0722RLCT-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0722RLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0722RLTR-ND
22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2010FK-0722RL
931843-RC2010FK-0722RL
Chip Resistor - Surface Mount - RC2010FK-0722RL 931843-RC2010FK-0722RL
Manufacturer: Yageo Win Source Part Number: 931843-RC2010FK-0722 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC2010FK-0722RL-ND, 13-RC2010FK-0722RLCT , 13-RC2010FK-0722RLTR , 9C20101222R0FKPF5, 13-RC2010FK-0722RLDK R, 232276162209L

Manufacturer: Yageo
Win Source Part Number: 931843-RC2010FK-0722RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 22 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RC2010FK-0722RL-ND, 13-RC2010FK-0722RLCT, 13-RC2010FK-0722RLTR, 9C20101222R0FKPF5, 13-RC2010FK-0722RLDKR, 232276162209L

Buy Now Datasheet
Chip Resistor - Surface Mount - RC2010FK-0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-0722RL
Chip Resistor - Surface Mount RC2010FK-0722RL
RES 22 OHM 1% 3/4W 2010

RES 22 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2010FK-0722RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2010FK-0722RL
Resistors - Chip Resistor - Surface Mount RC2010FK-0722RL
RES 22 OHM 1% 3/4W 2010

RES 22 OHM 1% 3/4W 2010

Supplier's Site
Res, Thick Film, 22R, 1%, 0.5W, 2010; Resistance Yageo - 98K7935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.5W, 2010; Resistance Yageo
98K7935
Res, Thick Film, 22R, 1%, 0.5W, 2010; Resistance Yageo 98K7935
RES, THICK FILM, 22R, 1%, 0.5W, 2010; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC SeriesRoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.5W, 2010; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC2010FK-0722RL RC2010FK-0722RL 13-RC2010FK-0722RLDKR-ND 931843-RC2010FK-0722RL RC2010FK-0722RL RC2010FK-0722RL 98K7935
Product Name SMD 0.75W 22ohm 200V Resistor Thick Film Resistors - SMD 22 OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC2010FK-0722RL Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 22R, 1%, 0.5W, 2010; Resistance Yageo
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 (5025 Metric) 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details