Yageo USA Chip Resistor - Surface Mount RC2010FK-07221RL

Description
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2010FK-07221RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010FK-07221RL-ND
Chip Resistor - Surface Mount RC2010FK-07221RL-ND
221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
221 OHM 4W Resistor - 52-RC2010FK-07221RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
221 OHM 4W Resistor
52-RC2010FK-07221RL
221 OHM 4W Resistor 52-RC2010FK-07221RL
RES 221 OHM 1% 3/4W 2010 Product overview: RC2010FK-07221RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07221RL can be used for catalog matching and distributor lookup.

RES 221 OHM 1% 3/4W 2010 Product overview: RC2010FK-07221RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 221 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07221RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC2010FK-07221RL
931842-RC2010FK-07221RL
Chip Resistor - Surface Mount - RC2010FK-07221RL 931842-RC2010FK-07221RL
Manufacturer: Yageo Win Source Part Number: 931842-RC2010FK-0722 1RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232276162211L, 9C2010122210FKPF5

Manufacturer: Yageo
Win Source Part Number: 931842-RC2010FK-07221RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 221 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232276162211L, 9C2010122210FKPF5

Buy Now Datasheet
YageoThick Film Resistors - SMD 221 OHM 1% - RC2010FK-07221RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 221 OHM 1%
RC2010FK-07221RL
YageoThick Film Resistors - SMD 221 OHM 1% RC2010FK-07221RL
YageoThick Film Resistors - SMD 221ohm 1%

YageoThick Film Resistors - SMD 221ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-07221RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-07221RL
Chip Resistor - Surface Mount RC2010FK-07221RL
RES 221 OHM 1% 3/4W 2010

RES 221 OHM 1% 3/4W 2010

Supplier's Site Datasheet
Res, 221R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK3393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK3393
Res, 221R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK3393
RES, 221R, 1%, 0.75W, THICK FILM, 2010; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 221R, 1%, 0.75W, THICK FILM, 2010; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC2010FK-07221RL-ND 52-RC2010FK-07221RL 931842-RC2010FK-07221RL RC2010FK-07221RL RC2010FK-07221RL 58AK3393
Product Name Chip Resistor - Surface Mount 221 OHM 4W Resistor Chip Resistor - Surface Mount - RC2010FK-07221RL YageoThick Film Resistors - SMD 221 OHM 1% Chip Resistor - Surface Mount Res, 221R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric) Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Resistance Range 221 ohms 221 ohms 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details