Yageo USA Chip Resistor - Surface Mount RC2010FK-07220KL

Description
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-07220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07220KLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07220KLDKR-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07220KLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07220KLTR-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07220KLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-07220KLCT-ND
220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

220 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 220K OHM 1% - RC2010FK-07220KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 220K OHM 1%
RC2010FK-07220KL
Thick Film Resistors - SMD 220K OHM 1% RC2010FK-07220KL
Thick Film Resistors - SMD 220Kohm 1%

Thick Film Resistors - SMD 220Kohm 1%

Supplier's Site
Res, 220K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo - 12AC2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo
12AC2318
Res, 220K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo 12AC2318
RES, 220K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 220 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo - 98K7932 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 220 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo
98K7932
Surface Mount Thick Film Resistor, Rc Series, 220 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo 98K7932
Surface Mount Thick Film Resistor, RC Series, 220 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 220 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 220K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6113
Res, 220K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6113
RES, 220K, 1%, 0.75W, THICK FILM, 2010; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 220K, 1%, 0.75W, THICK FILM, 2010; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-07220KL
Chip Resistor - Surface Mount RC2010FK-07220KL
RES 220K OHM 1% 3/4W 2010

RES 220K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RC2010FK-07220KLDKR-ND RC2010FK-07220KL 12AC2318 98K7932 59AK6113 RC2010FK-07220KL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 220K OHM 1% Res, 220K, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 220 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Yageo Res, 220K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details