Thick Film Resistors - SMD 20Kohm 1%
20 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
RES, 20K, 1%, 0.75W, THICK FILM, 2010; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 20K, 1%, 0.75W, THICK FILM, 2010; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC2010FK-0720KL | RC2010FK-0720KL-ND | 58AK9944 |
| Product Name | Thick Film Resistors - SMD 20K OHM 1% | Chip Resistor - Surface Mount | Res, 20K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | 2010; 2010 [5025 Metric] |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |