Yageo USA SMD 4W Resistor RC2010FK-07191K

Description
RES SMD 191K OHM 1% 3/4W 2010 Product overview: RC2010FK-07191K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07191K can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 191K OHM 1% 3/4W 2010 Product overview: RC2010FK-07191K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07191K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-RC2010FK-07191K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RC2010FK-07191K
SMD 4W Resistor 52-RC2010FK-07191K
RES SMD 191K OHM 1% 3/4W 2010 Product overview: RC2010FK-07191K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07191K can be used for catalog matching and distributor lookup.

RES SMD 191K OHM 1% 3/4W 2010 Product overview: RC2010FK-07191K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07191K can be used for catalog matching and distributor lookup.

Supplier's Site
Res,SMT,Thick Film,191K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case - RC2010FK-07191K - ASAP Semiconductor LLC
Anaheim, CA, United States
Res,SMT,Thick Film,191K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case
RC2010FK-07191K
Res,SMT,Thick Film,191K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case RC2010FK-07191K
Res,SMT,Thick Film,191K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case

Res,SMT,Thick Film,191K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 52-RC2010FK-07191K RC2010FK-07191K
Product Name SMD 4W Resistor Res,SMT,Thick Film,191K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details