18.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
YageoThick Film Resistors - SMD 18.2Kohm 1%
RES 18.2K OHM 1% 3/4W 2010
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RC2010FK-0718K2L-ND | RC2010FK-0718K2L | RC2010FK-0718K2L |
| Product Name | Chip Resistor - Surface Mount | YageoThick Film Resistors - SMD 18.2K OHM 1% | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |