Thick Film Resistors - SMD 17.8ohm 1%
17.8 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC2010FK-0717R8L | RC2010FK-0717R8L-ND |
| Product Name | Thick Film Resistors - SMD 17.8 OHM 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 |
| Resistance Range | 17.8 ohms | 17.8 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |