Yageo USA Chip Resistor - Surface Mount RC2010FK-0717K8L

Description
RES 17.8K OHM 1% 3/4W 2010
Request a Quote Datasheet
Description
RES 17.8K OHM 1% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010FK-0717K8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0717K8LCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0717K8LCT-ND
RES 17.8K OHM 1% 3/4W 2010

RES 17.8K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0717K8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0717K8LDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0717K8LDKR-ND
RES 17.8K OHM 1% 3/4W 2010

RES 17.8K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0717K8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0717K8LTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0717K8LTR-ND
17.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

17.8 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 17.8K OHM 1% - RC2010FK-0717K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 17.8K OHM 1%
RC2010FK-0717K8L
YageoThick Film Resistors - SMD 17.8K OHM 1% RC2010FK-0717K8L
YageoThick Film Resistors - SMD 17.8Kohm 1%

YageoThick Film Resistors - SMD 17.8Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-0717K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-0717K8L
Chip Resistor - Surface Mount RC2010FK-0717K8L
RES 17.8K OHM 1% 3/4W 2010

RES 17.8K OHM 1% 3/4W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RC2010FK-0717K8LCT-ND RC2010FK-0717K8L RC2010FK-0717K8L
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 17.8K OHM 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details