154 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
RES 154K OHM 1% 3/4W 2010 Product overview: RC2010FK-07154KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07154KL can be used for catalog matching and distributor lookup.
Manufacturer: Yageo
Win Source Part Number: 931838-RC2010FK-0715
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 154 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232276161544L, 9C2010121543FKPF5
RES 154K OHM 1% 3/4W 2010
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC2010FK-07154KL-ND | 52-RC2010FK-07154KL | 931838-RC2010FK-07154KL | RC2010FK-07154KL |
| Product Name | Chip Resistor - Surface Mount | 4W Resistor | Chip Resistor - Surface Mount - RC2010FK-07154KL | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010 (5025 Metric) | ||
| Tolerance | 1 +/- % | 1 +/- % |