Yageo USA YageoThick Film Resistors - SMD 12K OHM 1% RC2010FK-0712KL

Description
YageoThick Film Resistors - SMD 12Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 12Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 12K OHM 1% - RC2010FK-0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 12K OHM 1%
RC2010FK-0712KL
YageoThick Film Resistors - SMD 12K OHM 1% RC2010FK-0712KL
YageoThick Film Resistors - SMD 12Kohm 1%

YageoThick Film Resistors - SMD 12Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010FK-0712KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0712KLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-0712KLCT-ND
RES 12K OHM 1% 3/4W 2010

RES 12K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0712KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0712KLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0712KLDKR-ND
RES 12K OHM 1% 3/4W 2010

RES 12K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-0712KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-0712KLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-0712KLTR-ND
12 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK4042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK4042
Res, 12K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK4042
RES, 12K, 1%, 0.75W, THICK FILM, 2010; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 12K, 1%, 0.75W, THICK FILM, 2010; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC2010FK-0712KL 13-RC2010FK-0712KLCT-ND 59AK4042
Product Name YageoThick Film Resistors - SMD 12K OHM 1% Chip Resistor - Surface Mount Res, 12K, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details