YageoThick Film Resistors - SMD 102ohm 1%
Win Source Part Number: 1087723-RC2010FK-071
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 102 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJ-12SF97R6U; ERJ-12SF1000U; CRCW2010100RFKEF; ERJ-12SF1100U; CRCW2010110RFKEF; CRCW201095R3FKEF;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 9C2010121020FKPF5,23
RES 102 OHM 1% 3/4W 2010 Product overview: RC2010FK-07102RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 102 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 102 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-07102RL can be used for catalog matching and distributor lookup.
102 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC2010FK-07102RL | 1087723-RC2010FK-07102RL | 52-RC2010FK-07102RL | RC2010FK-07102RL-ND |
| Product Name | YageoThick Film Resistors - SMD 102 OHM 1% | Resistors - Chip Resistor - Surface Mount | 102 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010 (5025 Metric) | 2010; 2010 | |
| Resistance Range | 102 ohms | 102 ohms | 102 ohms | 102 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |