Yageo USA 0 OHM Resistor RC2010FK-070RL

Description
RES 0 OHM JUMPER 2010 Product overview: RC2010FK-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-070RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 2010 Product overview: RC2010FK-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-070RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 OHM Resistor - 52-RC2010FK-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM Resistor
52-RC2010FK-070RL
0 OHM Resistor 52-RC2010FK-070RL
RES 0 OHM JUMPER 2010 Product overview: RC2010FK-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-070RL can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 2010 Product overview: RC2010FK-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-070RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-070RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-070RLDKR-ND
RES 0 OHM JUMPER 2010

RES 0 OHM JUMPER 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-070RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-070RLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-070RLTR-ND
RES 0 OHM JUMPER 2010

RES 0 OHM JUMPER 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-070RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-070RLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-070RLCT-ND
RES 0 OHM JUMPER 2010

RES 0 OHM JUMPER 2010

Buy Now Datasheet
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo - 59AK1934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo
59AK1934
Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo 59AK1934
RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:RC_L Series; Product Length:5mm; Product Width:2.5mm

RES, JUMPER, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:RC_L Series; Product Length:5mm; Product Width:2.5mm

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC2010FK-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010FK-070RL
Chip Resistor - Surface Mount RC2010FK-070RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-RC2010FK-070RL 13-RC2010FK-070RLDKR-ND 59AK1934 RC2010FK-070RL
Product Name 0 OHM Resistor Chip Resistor - Surface Mount Res, Jumper, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data