Yageo USA Thick Film Resistors - SMD 47 OHM 5% RC1218JK-0747RL

Description
Thick Film Resistors - SMD 47ohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 47ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 47 OHM 5% - RC1218JK-0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 47 OHM 5%
RC1218JK-0747RL
Thick Film Resistors - SMD 47 OHM 5% RC1218JK-0747RL
Thick Film Resistors - SMD 47ohm 5%

Thick Film Resistors - SMD 47ohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1379634-RC1218JK-0747RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379634-RC1218JK-0747RL
Resistors - Chip Resistor - Surface Mount 1379634-RC1218JK-0747RL
Win Source Part Number: 1379634-RC1218JK-074 7RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: Wide 1812 (4532 Metric), 1218 Supplier Device Package: 1218 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 47 Ohms Power (Watts): 1W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1379634-RC1218JK-0747RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: Wide 1812 (4532 Metric), 1218
Supplier Device Package: 1218
HTSUS: 8533.21.0030
Tolerance: ±5%
Size / Dimension: 0.122" L x 0.181" W (3.10mm x 4.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 47 Ohms
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
47 OHM 1W Resistor - 52-RC1218JK-0747RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 1W Resistor
52-RC1218JK-0747RL
47 OHM 1W Resistor 52-RC1218JK-0747RL
RES 47 OHM 5% 1W 1812 WIDE Product overview: RC1218JK-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1218JK-0747RL can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 1W 1812 WIDE Product overview: RC1218JK-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1218JK-0747RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-0747RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-0747RLTR-ND
Chip Resistor - Surface Mount 13-RC1218JK-0747RLTR-ND
47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-0747RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-0747RLDKR-ND
Chip Resistor - Surface Mount 13-RC1218JK-0747RLDKR-ND
47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-0747RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-0747RLCT-ND
Chip Resistor - Surface Mount 13-RC1218JK-0747RLCT-ND
47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

47 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1218JK-0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1218JK-0747RL
Chip Resistor - Surface Mount RC1218JK-0747RL
RES 47 OHM 5% 1W 1812 WIDE

RES 47 OHM 5% 1W 1812 WIDE

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 47 Ohm, 1 W, 5%, 200 V, 1218 [3045 Metric] Rohs Compliant Yageo - 35M0668 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 47 Ohm, 1 W, 5%, 200 V, 1218 [3045 Metric] Rohs Compliant Yageo
35M0668
Surface Mount Thick Film Resistor, Rc Series, 47 Ohm, 1 W, 5%, 200 V, 1218 [3045 Metric] Rohs Compliant Yageo 35M0668
Surface Mount Thick Film Resistor, RC Series, 47 ohm, 1 W, - 5%, 200 V, 1218 [3045 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 47 ohm, 1 W, - 5%, 200 V, 1218 [3045 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC1218JK-0747RL 1379634-RC1218JK-0747RL 52-RC1218JK-0747RL 13-RC1218JK-0747RLTR-ND RC1218JK-0747RL 35M0668
Product Name Thick Film Resistors - SMD 47 OHM 5% Resistors - Chip Resistor - Surface Mount 47 OHM 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 47 Ohm, 1 W, 5%, 200 V, 1218 [3045 Metric] Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Wide 1812 (4532 Metric), 1218 1812; Wide 1812 Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details