Yageo USA Thick Film Resistors - SMD 2.2K OHM 5% RC1218JK-072K2L

Description
Thick Film Resistors - SMD 2.2Kohm 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2.2Kohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 2.2K OHM 5% - RC1218JK-072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2.2K OHM 5%
RC1218JK-072K2L
Thick Film Resistors - SMD 2.2K OHM 5% RC1218JK-072K2L
Thick Film Resistors - SMD 2.2Kohm 5%

Thick Film Resistors - SMD 2.2Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC1218JK-072K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-072K2LTR-ND
Chip Resistor - Surface Mount 13-RC1218JK-072K2LTR-ND
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-072K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-072K2LDKR-ND
Chip Resistor - Surface Mount 13-RC1218JK-072K2LDKR-ND
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-072K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-072K2LCT-ND
Chip Resistor - Surface Mount 13-RC1218JK-072K2LCT-ND
2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

2.2 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Res, 2K2, 5%, 1W, 1218, Reel; Resistor Case Style Yageo - 12AC2304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 1W, 1218, Reel; Resistor Case Style Yageo
12AC2304
Res, 2K2, 5%, 1W, 1218, Reel; Resistor Case Style Yageo 12AC2304
RES, 2K2, 5%, 1W, 1218, REEL; Resistor Case Style:1218 [3045 Metric]; Resistance:2.2kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, 1W, 1218, REEL; Resistor Case Style:1218 [3045 Metric]; Resistance:2.2kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 1W, 1218; Resistance Yageo - 98K7883 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 1W, 1218; Resistance Yageo
98K7883
Res, Thick Film, 2K2, 5%, 1W, 1218; Resistance Yageo 98K7883
RES, THICK FILM, 2K2, 5%, 1W, 1218; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 [3045 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 1W, 1218; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 [3045 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

Supplier's Site
YAGEO (PHYCOMP) RC1218JK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 1218 [3045 Metric], 1 W,5%, RC Series - 898-RC1218JK-072K2L - Utmel Electronic Limited
Hong Kong, China
YAGEO (PHYCOMP) RC1218JK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 1218 [3045 Metric], 1 W,5%, RC Series
898-RC1218JK-072K2L
YAGEO (PHYCOMP) RC1218JK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 1218 [3045 Metric], 1 W,5%, RC Series 898-RC1218JK-072K2L
YAGEO (PHYCOMP) RC1218JK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 1218 [3045 Metric], 1 W,5%, RC Series

YAGEO (PHYCOMP) RC1218JK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 1218 [3045 Metric], 1 W,5%, RC Series

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1218JK-072K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1218JK-072K2L
Resistors - Chip Resistor - Surface Mount RC1218JK-072K2L
RES 2.2K OHM 5% 1W 1812 WIDE

RES 2.2K OHM 5% 1W 1812 WIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RC1218JK-072K2L 13-RC1218JK-072K2LTR-ND 12AC2304 98K7883 898-RC1218JK-072K2L RC1218JK-072K2L
Product Name Thick Film Resistors - SMD 2.2K OHM 5% Chip Resistor - Surface Mount Res, 2K2, 5%, 1W, 1218, Reel; Resistor Case Style Yageo Res, Thick Film, 2K2, 5%, 1W, 1218; Resistance Yageo YAGEO (PHYCOMP) RC1218JK-072K2L SMD Chip Resistor, Thick Film, 2.2 kohm, 200 V, 1218 [3045 Metric], 1 W,5%, RC Series Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1812; Wide 1812 1218 [3045 Metric] 1218 [3045 Metric] Surface Mount Technology (SMT / SMD); 1812; SURFACE MOUNT 1812; Wide 1812 (4532 Metric), 1218
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details