Yageo USA Chip Resistor - Surface Mount RC1218JK-0724KL

Description
24 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
24 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1218JK-0724KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1218JK-0724KL-ND
Chip Resistor - Surface Mount RC1218JK-0724KL-ND
24 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

24 kOhms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1218JK-0724KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1218JK-0724KL
Chip Resistor - Surface Mount RC1218JK-0724KL
RES 24K OHM 5% 1W 1812 WIDE

RES 24K OHM 5% 1W 1812 WIDE

Supplier's Site Datasheet
Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo - 58AK5945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo
58AK5945
Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo 58AK5945
RES, 24K, 5%, 1W, THICK FILM, 1218; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 24K, 5%, 1W, THICK FILM, 1218; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo - 58AK7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo
58AK7556
Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo 58AK7556
RES, 24K, 5%, 1W, THICK FILM, 1218; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 24K, 5%, 1W, THICK FILM, 1218; Resistance:24kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RC1218JK-0724KL-ND RC1218JK-0724KL 58AK5945
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 24K, 5%, 1W, Thick Film, 1218; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 1218 Wide [3246 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details