Yageo USA Chip Resistor - Surface Mount RC1218JK-07150RL

Description
150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1218JK-07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-07150RLTR-ND
Chip Resistor - Surface Mount 13-RC1218JK-07150RLTR-ND
150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-07150RLDKR-ND
Chip Resistor - Surface Mount 13-RC1218JK-07150RLDKR-ND
150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1218JK-07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1218JK-07150RLCT-ND
Chip Resistor - Surface Mount 13-RC1218JK-07150RLCT-ND
150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

150 Ohms ±5% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 150 OHM 5% - RC1218JK-07150RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 150 OHM 5%
RC1218JK-07150RL
Thick Film Resistors - SMD 150 OHM 5% RC1218JK-07150RL
Thick Film Resistors - SMD 150ohm 5%

Thick Film Resistors - SMD 150ohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1218JK-07150RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1218JK-07150RL
Resistors - Chip Resistor - Surface Mount RC1218JK-07150RL
RES 150 OHM 5% 1W 1812 WIDE

RES 150 OHM 5% 1W 1812 WIDE

Supplier's Site
Res, Thick Film, 150R, 5%, 1W, 1218; Resistance Yageo - 45K1538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 1W, 1218; Resistance Yageo
45K1538
Res, Thick Film, 150R, 5%, 1W, 1218; Resistance Yageo 45K1538
RES, THICK FILM, 150R, 5%, 1W, 1218; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 [3045 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 1W, 1218; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:1218 [3045 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

Supplier's Site
Res, 150R, 5%, 1W, 1218, Thick Film; Resistor Case Style Yageo - 12AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 1W, 1218, Thick Film; Resistor Case Style Yageo
12AC2303
Res, 150R, 5%, 1W, 1218, Thick Film; Resistor Case Style Yageo 12AC2303
RES, 150R, 5%, 1W, 1218, THICK FILM; Resistor Case Style:1218 [3045 Metric]; Resistance:150ohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 150R, 5%, 1W, 1218, THICK FILM; Resistor Case Style:1218 [3045 Metric]; Resistance:150ohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RC1218JK-07150RLTR-ND RC1218JK-07150RL RC1218JK-07150RL 45K1538 12AC2303
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 150 OHM 5% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 150R, 5%, 1W, 1218; Resistance Yageo Res, 150R, 5%, 1W, 1218, Thick Film; Resistor Case Style Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) 1812; Wide 1812 (4532 Metric), 1218 1218 [3045 Metric] 1218 [3045 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details