560 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
RES 560 OHM 1% 1W 1812 WIDE
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC1218FK-07560RL-ND | RC1218FK-07560RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 560 ohms | 560 ohms |