Yageo USA Chip Resistor - Surface Mount RC1218FK-073KL

Description
3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1218FK-073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1218FK-073KL-ND
Chip Resistor - Surface Mount RC1218FK-073KL-ND
3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

3 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3K OHM 1% - RC1218FK-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3K OHM 1%
RC1218FK-073KL
Thick Film Resistors - SMD 3K OHM 1% RC1218FK-073KL
Thick Film Resistors - SMD 3Kohm 1%

Thick Film Resistors - SMD 3Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC1218FK-073KL - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RC1218FK-073KL
Chip Resistor - Surface Mount RC1218FK-073KL
RES 3K OHM 1% 1W 1812 WIDE

RES 3K OHM 1% 1W 1812 WIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RC1218FK-073KL-ND RC1218FK-073KL RC1218FK-073KL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3K OHM 1% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1812; Wide 1812 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers