Thick Film Resistors - SMD 2Kohm 1%
2 kOhms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
RES 2K OHM 1% 1W 1812 WIDE
Thick Film Resistors - SMD 2K OHM 1%
RES, 2K, 1%, 1W, THICK FILM, 1218; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1218 Wide [3246 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC1218FK-072KL | RC1218FK-072KL-ND | RC1218FK-072KL | 898-RC1218FK-072KL | 58AK9928 |
| Product Name | Thick Film Resistors - SMD 2K OHM 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 2K OHM 1% | Res, 2K, 1%, 1W, Thick Film, 1218; Resistance Yageo |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1812; Wide 1812 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1812; SURFACE MOUNT | 1218 Wide [3246 Metric] |
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor |