Yageo USA Chip Resistor - Surface Mount RC1210JR-073KL

Description
3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1210JR-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210JR-073KLTR-ND
Chip Resistor - Surface Mount 13-RC1210JR-073KLTR-ND
3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210JR-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210JR-073KLDKR-ND
Chip Resistor - Surface Mount 13-RC1210JR-073KLDKR-ND
RES 3K OHM 5% 1/2W 1210

RES 3K OHM 5% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210JR-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210JR-073KLCT-ND
Chip Resistor - Surface Mount 13-RC1210JR-073KLCT-ND
RES 3K OHM 5% 1/2W 1210

RES 3K OHM 5% 1/2W 1210

Buy Now Datasheet
Res, 3K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK5928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK5928
Res, 3K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK5928
RES, 3K, 5%, 0.5W, THICK FILM, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K, 5%, 0.5W, THICK FILM, 1210; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1210JR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210JR-073KL
Resistors - Chip Resistor - Surface Mount RC1210JR-073KL
RES 3K OHM 5% 1/2W 1210

RES 3K OHM 5% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-RC1210JR-073KLTR-ND 58AK5928 RC1210JR-073KL
Product Name Chip Resistor - Surface Mount Res, 3K, 5%, 0.5W, Thick Film, 1210; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 (3225 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details