Thick Film Resistors - SMD 56.2Kohm 1%
56.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
RES 56.2K OHM 1% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC1210FR-0756K2L | RC1210FR-0756K2L-ND | RC1210FR-0756K2L |
| Product Name | Thick Film Resistors - SMD 56.2K OHM 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 (3225 Metric) |
| Resistance Range | 56200 ohms | 56200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |