Yageo USA Thick Film Resistors - SMD 499 OHM 1% RC1210FR-07499RL

Description
Thick Film Resistors - SMD 499ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 499ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 499 OHM 1% - RC1210FR-07499RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 499 OHM 1%
RC1210FR-07499RL
Thick Film Resistors - SMD 499 OHM 1% RC1210FR-07499RL
Thick Film Resistors - SMD 499ohm 1%

Thick Film Resistors - SMD 499ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC1210FR-07499RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07499RLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07499RLDKR-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07499RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07499RLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07499RLTR-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07499RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07499RLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-07499RLCT-ND
499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

499 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1210FR-07499RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-07499RL
Chip Resistor - Surface Mount RC1210FR-07499RL
RES 499 OHM 1% 1/2W 1210

RES 499 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-07499RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07499RL
Resistors - Chip Resistor - Surface Mount RC1210FR-07499RL
RES 499 OHM 1% 1/2W 1210

RES 499 OHM 1% 1/2W 1210

Supplier's Site
Res, 499R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK9897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK9897
Res, 499R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK9897
RES, 499R, 1%, 0.5W, THICK FILM, 1210; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 499R, 1%, 0.5W, THICK FILM, 1210; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC1210FR-07499RL 13-RC1210FR-07499RLDKR-ND RC1210FR-07499RL RC1210FR-07499RL 58AK9897
Product Name Thick Film Resistors - SMD 499 OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 499R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers