44.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
RES SMD 44.2 OHM 1% 1/2W 1210
RES 44.2 OHM 1% 1/2W 1210
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC1210FR-0744R2L-ND | 898-RC1210FR-0744R2L | RC1210FR-0744R2L |
| Product Name | Chip Resistor - Surface Mount | RES SMD 44.2 OHM 1% 1/2W 1210 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD); ThroughHole; SURFACE MOUNT; THROUGH HOLE MOUNT | 1210 (3225 Metric) |
| Resistance Range | 44.2 ohms | 44.2 ohms | 44.2 ohms |