RES 39K OHM 1% 1/2W 1210
39 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
RES 39K OHM 1% 1/2W 1210
RES 39K OHM 1% 1/2W 1210
RES, 39K, 1%, 0.5W, THICK FILM, 1210; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 39K, 1%, 0.5W, THICK FILM, 1210; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES 39K OHM 1% 1/2W 1210
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-RC1210FR-0739KLCT-ND | RC1210FR-0739KL | 59AK1894 | RC1210FR-0739KL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 39K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | 1210 (3225 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |