Yageo USA Chip Resistor - Surface Mount - RC1210FR-0733RL RC1210FR-0733RL

Description
Manufacturer: Yageo Win Source Part Number: 931816-RC1210FR-0733 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C12105A33R0FKPFT, 13-RC1210FR-0733RLDK R, 239073533309L, 13-RC1210FR-0733RLTR , RC1210FR-0733RL-ND, 13-RC1210FR-0733RLCT
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 931816-RC1210FR-0733 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C12105A33R0FKPFT, 13-RC1210FR-0733RLDK R, 239073533309L, 13-RC1210FR-0733RLTR , RC1210FR-0733RL-ND, 13-RC1210FR-0733RLCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1210FR-0733RL
931816-RC1210FR-0733RL
Chip Resistor - Surface Mount - RC1210FR-0733RL 931816-RC1210FR-0733RL
Manufacturer: Yageo Win Source Part Number: 931816-RC1210FR-0733 RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C12105A33R0FKPFT, 13-RC1210FR-0733RLDK R, 239073533309L, 13-RC1210FR-0733RLTR , RC1210FR-0733RL-ND, 13-RC1210FR-0733RLCT

Manufacturer: Yageo
Win Source Part Number: 931816-RC1210FR-0733RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C12105A33R0FKPFT, 13-RC1210FR-0733RLDKR, 239073533309L, 13-RC1210FR-0733RLTR, RC1210FR-0733RL-ND, 13-RC1210FR-0733RLCT

Buy Now Datasheet
Singapore, Singapore
SMD 0.5W 33ohm 200V Resistor
52-RC1210FR-0733RL
SMD 0.5W 33ohm 200V Resistor 52-RC1210FR-0733RL
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: RC1210FR-0733RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0733RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 33ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: RC1210FR-0733RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 33ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 33ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0733RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1988487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988487
Surface Mount Resistors 1988487
Yageo RC1210FR-0733RL

Yageo RC1210FR-0733RL

Supplier's Site
Surface Mount Resistors - 1988488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988488P
Surface Mount Resistors 1988488P
Yageo RC1210FR-0733RL

Yageo RC1210FR-0733RL

Supplier's Site
Surface Mount Resistors - 1988488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988488
Surface Mount Resistors 1988488
Yageo RC1210FR-0733RL

Yageo RC1210FR-0733RL

Supplier's Site
Thick Film Resistors - SMD 33 OHM 1% - RC1210FR-0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 33 OHM 1%
RC1210FR-0733RL
Thick Film Resistors - SMD 33 OHM 1% RC1210FR-0733RL
Thick Film Resistors - SMD 33ohm 1%

Thick Film Resistors - SMD 33ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC1210FR-0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0733RLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-0733RLCT-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0733RLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-0733RLDKR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0733RLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-0733RLTR-ND
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-0733RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-0733RL
Resistors - Chip Resistor - Surface Mount RC1210FR-0733RL
RES 33 OHM 1% 1/2W 1210

RES 33 OHM 1% 1/2W 1210

Supplier's Site
Chip Resistor - Surface Mount - RC1210FR-0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-0733RL
Chip Resistor - Surface Mount RC1210FR-0733RL
RES 33 OHM 1% 1/2W 1210

RES 33 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, 33R, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo - 82AH8634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo
82AH8634
Res, 33R, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo 82AH8634
RES, 33R, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

RES, 33R, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 931816-RC1210FR-0733RL 52-RC1210FR-0733RL 1988487 1988488P RC1210FR-0733RL 13-RC1210FR-0733RLCT-ND RC1210FR-0733RL RC1210FR-0733RL 82AH8634
Product Name Chip Resistor - Surface Mount - RC1210FR-0733RL SMD 0.5W 33ohm 200V Resistor Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 33 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 1%, 0.5W, 1210, Thick Film Rohs Compliant Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers