Yageo USA Chip Resistor - Surface Mount RC1210FR-07280RL

Description
RES 280 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES 280 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1210FR-07280RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07280RLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07280RLDKR-ND
RES 280 OHM 1% 1/2W 1210

RES 280 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07280RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07280RLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-07280RLCT-ND
RES 280 OHM 1% 1/2W 1210

RES 280 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07280RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07280RLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07280RLTR-ND
280 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

280 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 280 OHM 1% - RC1210FR-07280RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 280 OHM 1%
RC1210FR-07280RL
Thick Film Resistors - SMD 280 OHM 1% RC1210FR-07280RL
Thick Film Resistors - SMD 280ohm 1%

Thick Film Resistors - SMD 280ohm 1%

Supplier's Site
Res, 280R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK7498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK7498
Res, 280R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK7498
RES, 280R, 1%, 0.5W, THICK FILM, 1210; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 280R, 1%, 0.5W, THICK FILM, 1210; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1210FR-07280RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07280RL
Resistors - Chip Resistor - Surface Mount RC1210FR-07280RL
RES 280 OHM 1% 1/2W 1210

RES 280 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC1210FR-07280RLDKR-ND RC1210FR-07280RL 58AK7498 RC1210FR-07280RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 280 OHM 1% Res, 280R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details