Yageo USA Chip Resistor - Surface Mount RC1210FR-07270RL

Description
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1210FR-07270RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07270RLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07270RLDKR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07270RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07270RLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-07270RLCT-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07270RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07270RLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07270RLTR-ND
270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

270 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 270 OHM 1% - RC1210FR-07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 270 OHM 1%
RC1210FR-07270RL
Thick Film Resistors - SMD 270 OHM 1% RC1210FR-07270RL
Thick Film Resistors - SMD 270ohm 1%

Thick Film Resistors - SMD 270ohm 1%

Supplier's Site
Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK6064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK6064
Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK6064
RES, 270R, 1%, 0.5W, THICK FILM, 1210; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270R, 1%, 0.5W, THICK FILM, 1210; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK7497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK7497
Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK7497
RES, 270R, 1%, 0.5W, THICK FILM, 1210; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 270R, 1%, 0.5W, THICK FILM, 1210; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC1210FR-07270RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-07270RL
Chip Resistor - Surface Mount RC1210FR-07270RL
RES 270 OHM 1% 1/2W 1210

RES 270 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-07270RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07270RL
Resistors - Chip Resistor - Surface Mount RC1210FR-07270RL
RES 270 OHM 1% 1/2W 1210

RES 270 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 13-RC1210FR-07270RLDKR-ND RC1210FR-07270RL 59AK6064 RC1210FR-07270RL RC1210FR-07270RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 270 OHM 1% Res, 270R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers