21 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 21K Ohm 1% 200 Volt
RES 21K OHM 1% 1/2W 1210
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC1210FR-0721KL-ND | RC1210FR-0721KL | RC1210FR-0721KL |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 21K Ohm 1% 200 Volt | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 (3225 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |