Yageo USA Chip Resistor - Surface Mount RC1210FR-0716KL

Description
16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1210FR-0716KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1210FR-0716KL-ND
Chip Resistor - Surface Mount RC1210FR-0716KL-ND
16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

16 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 16K OHM 1% 1/2W 1210 - 898-RC1210FR-0716KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 16K OHM 1% 1/2W 1210
898-RC1210FR-0716KL
RES SMD 16K OHM 1% 1/2W 1210 898-RC1210FR-0716KL
RES SMD 16K OHM 1% 1/2W 1210

RES SMD 16K OHM 1% 1/2W 1210

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1210FR-0716KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-0716KL
Resistors - Chip Resistor - Surface Mount RC1210FR-0716KL
RES 16K OHM 1% 1/2W 1210

RES 16K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RC1210FR-0716KL-ND 898-RC1210FR-0716KL RC1210FR-0716KL
Product Name Chip Resistor - Surface Mount RES SMD 16K OHM 1% 1/2W 1210 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); ThroughHole; SURFACE MOUNT; THROUGH HOLE MOUNT 1210 (3225 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details