Yageo USA 15 OHM 2W Resistor RC1210FR-0715RL

Description
RES 15 OHM 1% 1/2W 1210 Product overview: RC1210FR-0715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0715RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 15 OHM 1% 1/2W 1210 Product overview: RC1210FR-0715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0715RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 OHM 2W Resistor
52-RC1210FR-0715RL
15 OHM 2W Resistor 52-RC1210FR-0715RL
RES 15 OHM 1% 1/2W 1210 Product overview: RC1210FR-0715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0715RL can be used for catalog matching and distributor lookup.

RES 15 OHM 1% 1/2W 1210 Product overview: RC1210FR-0715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0715RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 15 OHM 1% - RC1210FR-0715RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 15 OHM 1%
RC1210FR-0715RL
Thick Film Resistors - SMD 15 OHM 1% RC1210FR-0715RL
Thick Film Resistors - SMD 15ohm 1%

Thick Film Resistors - SMD 15ohm 1%

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RC_L Product Status: Active Resistance: 15 Ohms Tolerance: ±1% Power (Watts): 0.5W, 1/2W Composition: Thick Film Features: Moisture Resistant

Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC_L
Product Status: Active
Resistance: 15 Ohms
Tolerance: ±1%
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Features: Moisture Resistant

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0715RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0715RLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-0715RLCT-ND
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0715RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0715RLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-0715RLDKR-ND
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0715RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0715RLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-0715RLTR-ND
15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK9884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK9884
Res, 15R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK9884
RES, 15R, 1%, 0.5W, THICK FILM, 1210; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 15R, 1%, 0.5W, THICK FILM, 1210; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC1210FR-0715RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-0715RL
Chip Resistor - Surface Mount RC1210FR-0715RL
RES 15 OHM 1% 1/2W 1210

RES 15 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-0715RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-0715RL
Resistors - Chip Resistor - Surface Mount RC1210FR-0715RL
RES 15 OHM 1% 1/2W 1210

RES 15 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-RC1210FR-0715RL RC1210FR-0715RL 13-RC1210FR-0715RLCT-ND 58AK9884 RC1210FR-0715RL RC1210FR-0715RL
Product Name 15 OHM 2W Resistor Thick Film Resistors - SMD 15 OHM 1% Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 15R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 (3225 Metric) Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details