Yageo USA Chip Resistor - Surface Mount RC1210FR-0713K7L

Description
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1210FR-0713K7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1210FR-0713K7L-ND
Chip Resistor - Surface Mount RC1210FR-0713K7L-ND
13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

13.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-0713K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-0713K7L
Resistors - Chip Resistor - Surface Mount RC1210FR-0713K7L
RES 13.7K OHM 1% 1/2W 1210

RES 13.7K OHM 1% 1/2W 1210

Supplier's Site
Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK1882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK1882
Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK1882
RES, 13K7, 1%, 0.5W, THICK FILM, 1210; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 13K7, 1%, 0.5W, THICK FILM, 1210; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK6054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK6054
Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK6054
RES, 13K7, 1%, 0.5W, THICK FILM, 1210; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, 13K7, 1%, 0.5W, THICK FILM, 1210; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC1210FR-0713K7L-ND RC1210FR-0713K7L 59AK1882
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 13K7, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details