Thick Film Resistors - SMD 56ohm 5%
RES 56 OHM 5% 1/4W 1206
RES 56 OHM 5% 1/4W 1206
RES 56 OHM 5% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC1206JR-1356RL | 13-RC1206JR-1356RLTR-ND |
| Product Name | Thick Film Resistors - SMD 56 OHM 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 56 ohms | 56 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |