Yageo USA Chip Resistor - Surface Mount RC1206JR-131RL

Description
RES 1 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES 1 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1206JR-131RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206JR-131RLTR-ND
Chip Resistor - Surface Mount 13-RC1206JR-131RLTR-ND
RES 1 OHM 5% 1/4W 1206

RES 1 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206JR-131RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206JR-131RLCT-ND
Chip Resistor - Surface Mount 13-RC1206JR-131RLCT-ND
RES 1 OHM 5% 1/4W 1206

RES 1 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206JR-131RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206JR-131RLDKR-ND
Chip Resistor - Surface Mount 13-RC1206JR-131RLDKR-ND
RES 1 OHM 5% 1/4W 1206

RES 1 OHM 5% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1 OHM 5% - RC1206JR-131RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1 OHM 5%
RC1206JR-131RL
Thick Film Resistors - SMD 1 OHM 5% RC1206JR-131RL
Thick Film Resistors - SMD 1ohm 5%

Thick Film Resistors - SMD 1ohm 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC1206JR-131RLTR-ND RC1206JR-131RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1 OHM 5%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details