RES 3 OHM 5% 1/4W 1206
RES 3 OHM 5% 1/4W 1206
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RC1206JR-103RL-ND | RC1206JR-103RL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 3 ohms | 3 ohms |