Yageo USA
Chip Resistor - Surface Mount
RC1206JR-1013KL
Description
RES 13K OHM 5% 1/4W 1206
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
RES 13K OHM 5% 1/4W 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
13-RC1206JR-1013KL-ND |
RC1206JR-1013KL |
|
Product Name
|
Chip Resistor - Surface Mount |
Resistors - Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
Thick Film (Chip)
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
1206; 1206 (3216 Metric)
|
|
Tolerance
|
5 +/- %
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
1 ohms
Tolerance
5 +/- %
View Details
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Temperature Coefficient
-500 to 350 ±ppm/°C
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details