Yageo USA 4W Resistor RC1206JR-0747KL

Description
RES 47K OHM 5% 1/4W 1206 Product overview: RC1206JR-0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0747KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47K OHM 5% 1/4W 1206 Product overview: RC1206JR-0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0747KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 52-RC1206JR-0747KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 47K OHM 5% 1/4W 1206 Product overview: RC1206JR-0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0747KL can be used for catalog matching and distributor lookup.

RES 47K OHM 5% 1/4W 1206 Product overview: RC1206JR-0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0747KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2427219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427219
Surface Mount Resistors 2427219
Yageo RC1206JR-0747KL

Yageo RC1206JR-0747KL

Supplier's Site
Surface Mount Resistors - 2427219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427219P
Surface Mount Resistors 2427219P
Yageo RC1206JR-0747KL

Yageo RC1206JR-0747KL

Supplier's Site
Surface Mount Resistors - 2427218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427218
Surface Mount Resistors 2427218
Yageo RC1206JR-0747KL

Yageo RC1206JR-0747KL

Supplier's Site
Chip Resistor - Surface Mount - RC1206JR-0747KL - 931806-RC1206JR-0747KL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206JR-0747KL
931806-RC1206JR-0747KL
Chip Resistor - Surface Mount - RC1206JR-0747KL 931806-RC1206JR-0747KL
Manufacturer: Yageo Win Source Part Number: 931806-RC1206JR-0747 KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232271161473L, 311-47KERCT, 9C12063A4702JLPFT, 311-47KERDKR, 311-47KERTR, RC1206JR0747KL, Q3167377

Manufacturer: Yageo
Win Source Part Number: 931806-RC1206JR-0747KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232271161473L, 311-47KERCT, 9C12063A4702JLPFT, 311-47KERDKR, 311-47KERTR, RC1206JR0747KL, Q3167377

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47KERTR-ND
Chip Resistor - Surface Mount 311-47KERTR-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47KERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47KERCT-ND
Chip Resistor - Surface Mount 311-47KERCT-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47KERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47KERDKR-ND
Chip Resistor - Surface Mount 311-47KERDKR-ND
47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

47 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 47K OHM 5% - RC1206JR-0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 47K OHM 5%
RC1206JR-0747KL
YageoThick Film Resistors - SMD 47K OHM 5% RC1206JR-0747KL
YageoThick Film Resistors - SMD 47Kohm 5%

YageoThick Film Resistors - SMD 47Kohm 5%

Supplier's Site
Chip Resistor - Surface Mount - RC1206JR-0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-0747KL
Chip Resistor - Surface Mount RC1206JR-0747KL
RES 47K OHM 5% 1/4W 1206

RES 47K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 47 Kohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo - 98K7601 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 47 Kohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo
98K7601
Surface Mount Thick Film Resistor, Rc Series, 47 Kohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo 98K7601
Surface Mount Thick Film Resistor, RC Series, 47 kohm, 250 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 47 kohm, 250 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo - 12AC2291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo
12AC2291
Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo 12AC2291
RES, 47K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:47kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3906
Res, 47K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3906
RES, 47K, 5%, 0.25W, THICK FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 5%, 0.25W, THICK FILM, 1206; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 47K OHM 5% 1/4W 1206 - 898-RC1206JR-0747KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 47K OHM 5% 1/4W 1206
898-RC1206JR-0747KL
RES SMD 47K OHM 5% 1/4W 1206 898-RC1206JR-0747KL
RES SMD 47K OHM 5% 1/4W 1206

RES SMD 47K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC1206JR-0747KL 2427219 931806-RC1206JR-0747KL 311-47KERTR-ND RC1206JR-0747KL RC1206JR-0747KL 98K7601 12AC2291 49AK3906 898-RC1206JR-0747KL
Product Name 4W Resistor Surface Mount Resistors Chip Resistor - Surface Mount - RC1206JR-0747KL Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 47K OHM 5% Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 47 Kohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo Res, 47K, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo Res, 47K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo RES SMD 47K OHM 5% 1/4W 1206
Technology / Construction Thick Film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details