Yageo USA Chip Resistor - Surface Mount RC1206JR-073KL

Description
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.0KERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KERCT-ND
Chip Resistor - Surface Mount 311-3.0KERCT-ND
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KERDKR-ND
Chip Resistor - Surface Mount 311-3.0KERDKR-ND
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KERTR-ND
Chip Resistor - Surface Mount 311-3.0KERTR-ND
3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 3000ohm 200V Resistor - 52-RC1206JR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 3000ohm 200V Resistor
52-RC1206JR-073KL
SMD 0.25W 3000ohm 200V Resistor 52-RC1206JR-073KL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-073KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 3K OHM 5% - RC1206JR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 3K OHM 5%
RC1206JR-073KL
YageoThick Film Resistors - SMD 3K OHM 5% RC1206JR-073KL
YageoThick Film Resistors - SMD 3Kohm 5%

YageoThick Film Resistors - SMD 3Kohm 5%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206JR-073KL
891421-RC1206JR-073KL
Chip Resistor - Surface Mount - RC1206JR-073KL 891421-RC1206JR-073KL
Manufacturer: Yageo Win Source Part Number: 891421-RC1206JR-073K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232271161302L, 311-3.0KERDKR, 9C12063A3001JLPFT, 311-3.0KERCT, RC1206JR073KL, 311-3.0KERTR

Manufacturer: Yageo
Win Source Part Number: 891421-RC1206JR-073KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232271161302L, 311-3.0KERDKR, 9C12063A3001JLPFT, 311-3.0KERCT, RC1206JR073KL, 311-3.0KERTR

Buy Now Datasheet
RES SMD 3K OHM 5% 1/4W 1206 - 898-RC1206JR-073KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 5% 1/4W 1206
898-RC1206JR-073KL
RES SMD 3K OHM 5% 1/4W 1206 898-RC1206JR-073KL
RES SMD 3K OHM 5% 1/4W 1206

RES SMD 3K OHM 5% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - RC1206JR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-073KL
Chip Resistor - Surface Mount RC1206JR-073KL
RES 3K OHM 5% 1/4W 1206

RES 3K OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, 3K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8596
Res, 3K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8596
RES, 3K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 3K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3894
Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3894
RES, 3K, 5%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K, 5%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-3.0KERCT-ND 52-RC1206JR-073KL RC1206JR-073KL 891421-RC1206JR-073KL 898-RC1206JR-073KL RC1206JR-073KL 82AH8596 49AK3894
Product Name Chip Resistor - Surface Mount SMD 0.25W 3000ohm 200V Resistor YageoThick Film Resistors - SMD 3K OHM 5% Chip Resistor - Surface Mount - RC1206JR-073KL RES SMD 3K OHM 5% 1/4W 1206 Chip Resistor - Surface Mount Res, 3K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 3K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details