Yageo USA RES 3.3K OHM 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206JR-073K3L

Description
RES 3.3Kohm 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 3.3Kohm 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206JR-073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206JR-073K3L
RES 3.3K OHM 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206JR-073K3L
RES 3.3Kohm 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 3.3Kohm 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-3.3KERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.3KERDKR-ND
Chip Resistor - Surface Mount 311-3.3KERDKR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.3KERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.3KERCT-ND
Chip Resistor - Surface Mount 311-3.3KERCT-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.3KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.3KERTR-ND
Chip Resistor - Surface Mount 311-3.3KERTR-ND
3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3.3 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 3300ohm 200V Resistor - 52-RC1206JR-073K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 3300ohm 200V Resistor
52-RC1206JR-073K3L
SMD 0.25W 3300ohm 200V Resistor 52-RC1206JR-073K3L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3300ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3300ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3300ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-073K3L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3300ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-073K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3300ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3300ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-073K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2427214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427214
Surface Mount Resistors 2427214
Yageo RC1206JR-073K3L

Yageo RC1206JR-073K3L

Supplier's Site
Surface Mount Resistors - 2427215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427215P
Surface Mount Resistors 2427215P
Yageo RC1206JR-073K3L

Yageo RC1206JR-073K3L

Supplier's Site
Surface Mount Resistors - 2427215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427215
Surface Mount Resistors 2427215
Yageo RC1206JR-073K3L

Yageo RC1206JR-073K3L

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034058-RC1206JR-073K3L
Resistors - Chip Resistor - Surface Mount 1034058-RC1206JR-073K3L
Win Source Part Number: 1034058-RC1206JR-073 K3L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Alternative Parts (Cross-Reference): CRGH1206J3K3; AC1206JR-073KL; AC1206JR-073K6L; RK73B2BTTD332J; RK73B2BTTE332J; ERJ-8GEYJ332V; CRCW12063K30JNEARC12 06JR07 3K3L; RC1206JR073K3L; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 9C12063A3301JLPFT,23 2271161332L,311-3.3K ERCT,Q2188134I,311-3 .3KERTR,RC1206JR073K 3L,311-3.3KERDKR

Win Source Part Number: 1034058-RC1206JR-073K3L
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Alternative Parts (Cross-Reference): CRGH1206J3K3; AC1206JR-073KL; AC1206JR-073K6L; RK73B2BTTD332J; RK73B2BTTE332J; ERJ-8GEYJ332V; CRCW12063K30JNEARC1206JR07 3K3L; RC1206JR073K3L;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 9C12063A3301JLPFT,232271161332L,311-3.3KERCT,Q2188134I,311-3.3KERTR,RC1206JR073K3L,311-3.3KERDKR

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rc Series, 3.3 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Yageo - 98K7592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 3.3 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Yageo
98K7592
Surface Mount Thick Film Resistor, Rc Series, 3.3 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Yageo 98K7592
Surface Mount Thick Film Resistor, RC Series, 3.3 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 3.3 kohm, 250 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3895
Res, 3K3, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3895
RES, 3K3, 5%, 0.25W, THICK FILM, 1206; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K3, 5%, 0.25W, THICK FILM, 1206; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206JR-073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-073K3L
Chip Resistor - Surface Mount RC1206JR-073K3L
RES 3.3K OHM 5% 1/4W 1206

RES 3.3K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC1206JR-073K3L 311-3.3KERDKR-ND 52-RC1206JR-073K3L 2427214 1034058-RC1206JR-073K3L 98K7592 49AK3895 RC1206JR-073K3L
Product Name RES 3.3K OHM 1/4W 5% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount SMD 0.25W 3300ohm 200V Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 3.3 Kohm, 250 Mw, 5%, 200 V Rohs Compliant Yageo Res, 3K3, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers