Yageo USA Chip Resistor - Surface Mount RC1206JR-0730KL

Description
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-30KERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30KERDKR-ND
Chip Resistor - Surface Mount 311-30KERDKR-ND
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-30KERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30KERCT-ND
Chip Resistor - Surface Mount 311-30KERCT-ND
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-30KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-30KERTR-ND
Chip Resistor - Surface Mount 311-30KERTR-ND
30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

30 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 30K OHM 5% - RC1206JR-0730KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 30K OHM 5%
RC1206JR-0730KL
YageoThick Film Resistors - SMD 30K OHM 5% RC1206JR-0730KL
YageoThick Film Resistors - SMD 30Kohm 5%

YageoThick Film Resistors - SMD 30Kohm 5%

Supplier's Site
SMD 0.25W 30000ohm 200V Resistor - 52-RC1206JR-0730KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 30000ohm 200V Resistor
52-RC1206JR-0730KL
SMD 0.25W 30000ohm 200V Resistor 52-RC1206JR-0730KL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 30000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 30000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 30000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0730KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 30000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-0730KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 30000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 30000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0730KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3897
Res, 30K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3897
RES, 30K, 5%, 0.25W, THICK FILM, 1206; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 30K, 5%, 0.25W, THICK FILM, 1206; Resistance:30kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC1206JR-0730KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-0730KL
Chip Resistor - Surface Mount RC1206JR-0730KL
RES 30K OHM 5% 1/4W 1206

RES 30K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-30KERDKR-ND RC1206JR-0730KL 52-RC1206JR-0730KL 49AK3897 RC1206JR-0730KL
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 30K OHM 5% SMD 0.25W 30000ohm 200V Resistor Res, 30K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details