Yageo USA Chip Resistor - Surface Mount RC1206JR-0710RL

Description
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-10ERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10ERTR-ND
Chip Resistor - Surface Mount 311-10ERTR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10ERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10ERDKR-ND
Chip Resistor - Surface Mount 311-10ERDKR-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10ERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10ERCT-ND
Chip Resistor - Surface Mount 311-10ERCT-ND
10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 10 OHM 5% - RC1206JR-0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 10 OHM 5%
RC1206JR-0710RL
YageoThick Film Resistors - SMD 10 OHM 5% RC1206JR-0710RL
YageoThick Film Resistors - SMD 10ohm 5%

YageoThick Film Resistors - SMD 10ohm 5%

Supplier's Site
Surface Mount Resistors - 1988474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988474
Surface Mount Resistors 1988474
Yageo RC1206JR-0710RL

Yageo RC1206JR-0710RL

Supplier's Site
Surface Mount Resistors - 1988475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988475P
Surface Mount Resistors 1988475P
Yageo RC1206JR-0710RL

Yageo RC1206JR-0710RL

Supplier's Site
Surface Mount Resistors - 1988475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988475
Surface Mount Resistors 1988475
Yageo RC1206JR-0710RL

Yageo RC1206JR-0710RL

Supplier's Site
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: YAGEO Category: Resistors -Chip Resistor - Surface Mount Series: RC_L Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Operating Temperature: -55°C ~ 155°C Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Number of Terminations: 2

Manufacturer: YAGEO
Category: Resistors -Chip Resistor - Surface Mount
Series: RC_L
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Operating Temperature: -55°C ~ 155°C
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Number of Terminations: 2

Buy Now Datasheet
10 OHM 4W Resistor - 52-RC1206JR-0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 4W Resistor
52-RC1206JR-0710RL
10 OHM 4W Resistor 52-RC1206JR-0710RL
RES 10 OHM 5% 1/4W 1206 Product overview: RC1206JR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0710RL can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 1/4W 1206 Product overview: RC1206JR-0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206JR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-0710RL
Chip Resistor - Surface Mount RC1206JR-0710RL
RES 10 OHM 5% 1/4W 1206

RES 10 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo - 98K7574 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo
98K7574
Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo 98K7574
Surface Mount Thick Film Resistor, RC Series, 10 ohm, 250 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 10 ohm, 250 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Yageo - 68R0304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Yageo
68R0304
Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Yageo 68R0304
RES, THICK FILM, 10R, 5%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.25W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo - 12AC2281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo
12AC2281
Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo 12AC2281
RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:10ohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 311-10ERTR-ND RC1206JR-0710RL 1988474 1988475P 52-RC1206JR-0710RL RC1206JR-0710RL 98K7574 68R0304 12AC2281
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 10 OHM 5% Surface Mount Resistors Surface Mount Resistors Resistors -Chip Resistor - Surface Mount 10 OHM 4W Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 10 Ohm, 250 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo Res, Thick Film, 10R, 5%, 0.25W, 1206; Resistance Yageo Res, 10R, 5%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details