RES 2 OHM 1% 1/2W 1206
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 2ohm, 200V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP
| Yageo USA | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC1206FR-7W2RL | 13-RC1206FR-7W2RL-ND | 898-RC1206FR-7W2RL |
| Product Name | Chip Resistors | Chip Resistor - Surface Mount | Fixed Resistor, Metal Glaze/thick Film, 0.5W, 2ohm, 200V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 1206, CHIP |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Resistance Range | 2 ohms | 2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 0.5000 watts | 0.5000 watts | |
| Category / Application | General Use |